Panasonic Resistor, 243R, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6D2430V

Description
RESISTOR, 243R, 0.5W, THICK FILM, 0805; Resistance:243ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 243R, 0.5W, THICK FILM, 0805; Resistance:243ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 243R, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ0934 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 243R, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ0934
Resistor, 243R, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ0934
RESISTOR, 243R, 0.5W, THICK FILM, 0805; Resistance:243ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 243R, 0.5W, THICK FILM, 0805; Resistance:243ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 243R, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ5784 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 243R, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ5784
Resistor, 243R, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ5784
RESISTOR, 243R, 0.5W, THICK FILM, 0805; Resistance:243ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 243R, 0.5W, THICK FILM, 0805; Resistance:243ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ0934
Product Name Resistor, 243R, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 243 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Chassis Mount Resistors - 1363282 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4C113J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details