Panasonic Resistor, 240R, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6D2400V

Description
RESISTOR, 240R, 0.5W, THICK FILM, 0805; Resistance:240ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 240R, 0.5W, THICK FILM, 0805; Resistance:240ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 240R, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ8530 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 240R, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ8530
Resistor, 240R, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ8530
RESISTOR, 240R, 0.5W, THICK FILM, 0805; Resistance:240ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 240R, 0.5W, THICK FILM, 0805; Resistance:240ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 240R, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ5780 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 240R, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ5780
Resistor, 240R, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ5780
RESISTOR, 240R, 0.5W, THICK FILM, 0805; Resistance:240ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 240R, 0.5W, THICK FILM, 0805; Resistance:240ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ8530
Product Name Resistor, 240R, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 240 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1712-0201-LAB-KIT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
View Details
Through Hole Resistors - 1260417 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R470JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers