Panasonic Resistor, 2K37, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6D2371V

Description
RESISTOR, 2K37, 0.5W, THICK FILM, 0805; Resistance:2.37kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 2K37, 0.5W, THICK FILM, 0805; Resistance:2.37kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 2K37, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ5776 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 2K37, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ5776
Resistor, 2K37, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ5776
RESISTOR, 2K37, 0.5W, THICK FILM, 0805; Resistance:2.37kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 2K37, 0.5W, THICK FILM, 0805; Resistance:2.37kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 2K37, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ8525 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 2K37, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ8525
Resistor, 2K37, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ8525
RESISTOR, 2K37, 0.5W, THICK FILM, 0805; Resistance:2.37kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 2K37, 0.5W, THICK FILM, 0805; Resistance:2.37kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ5776
Product Name Resistor, 2K37, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 2370 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details