Panasonic Resistor, 237R, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6D2370V

Description
RESISTOR, 237R, 0.5W, THICK FILM, 0805; Resistance:237ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 237R, 0.5W, THICK FILM, 0805; Resistance:237ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 237R, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ8524 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 237R, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ8524
Resistor, 237R, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ8524
RESISTOR, 237R, 0.5W, THICK FILM, 0805; Resistance:237ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 237R, 0.5W, THICK FILM, 0805; Resistance:237ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 237R, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ0928 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 237R, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ0928
Resistor, 237R, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ0928
RESISTOR, 237R, 0.5W, THICK FILM, 0805; Resistance:237ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 237R, 0.5W, THICK FILM, 0805; Resistance:237ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ8524
Product Name Resistor, 237R, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 237 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-A-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Power Rating 4 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52A1R0JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers