RES 22.6 OHM 0.5% 1/2W 0805
RESISTOR, 22R6, 0.5W, THICK FILM, 0805; Resistance:22.6ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
RESISTOR, 22R6, 0.5W, THICK FILM, 0805; Resistance:22.6ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
| ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Chip Resistors | Resistors |
| Product Number | ERJ-HP6D22R6V | 28AJ5764 |
| Product Name | Chip Resistor - Surface Mount | Resistor, 22R6, 0.5W, Thick Film, 0805; Resistance Panasonic |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Resistance Range | 22.6 ohms | 22.6 ohms |
| Tolerance | 0.5000 +/- % | 0.5000 +/- % |
| Power Rating | 0.5000 watts | 0.5000 watts |