Panasonic Resistor, 22K6, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6D2262V

Description
RESISTOR, 22K6, 0.5W, THICK FILM, 0805; Resistance:22.6kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 22K6, 0.5W, THICK FILM, 0805; Resistance:22.6kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 22K6, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ0922 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 22K6, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ0922
Resistor, 22K6, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ0922
RESISTOR, 22K6, 0.5W, THICK FILM, 0805; Resistance:22.6kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 22K6, 0.5W, THICK FILM, 0805; Resistance:22.6kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 22K6, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ0921 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 22K6, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ0921
Resistor, 22K6, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ0921
RESISTOR, 22K6, 0.5W, THICK FILM, 0805; Resistance:22.6kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 22K6, 0.5W, THICK FILM, 0805; Resistance:22.6kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ0922
Product Name Resistor, 22K6, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 22600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614971-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 13.3 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311271 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R165JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details