Panasonic Resistor, 226R, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6D2260V

Description
RESISTOR, 226R, 0.5W, THICK FILM, 0805; Resistance:226ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 226R, 0.5W, THICK FILM, 0805; Resistance:226ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 226R, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ8519 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 226R, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ8519
Resistor, 226R, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ8519
RESISTOR, 226R, 0.5W, THICK FILM, 0805; Resistance:226ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 226R, 0.5W, THICK FILM, 0805; Resistance:226ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 226R, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ0919 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 226R, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ0919
Resistor, 226R, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ0919
RESISTOR, 226R, 0.5W, THICK FILM, 0805; Resistance:226ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 226R, 0.5W, THICK FILM, 0805; Resistance:226ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ8519
Product Name Resistor, 226R, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 226 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Chassis Mount Resistors - 1311292 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details