Panasonic Chip Resistor - Surface Mount ERJ-HP6D2212V

Description
RES 22.1K OHM 0.5% 1/2W 0805
Datasheet
Description
RES 22.1K OHM 0.5% 1/2W 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-HP6D2212V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-HP6D2212V
Chip Resistor - Surface Mount ERJ-HP6D2212V
RES 22.1K OHM 0.5% 1/2W 0805

RES 22.1K OHM 0.5% 1/2W 0805

Supplier's Site Datasheet
Resistor, 22K1, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ5769 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 22K1, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ5769
Resistor, 22K1, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ5769
RESISTOR, 22K1, 0.5W, THICK FILM, 0805; Resistance:22.1kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 22K1, 0.5W, THICK FILM, 0805; Resistance:22.1kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 22K1, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ0917 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 22K1, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ0917
Resistor, 22K1, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ0917
RESISTOR, 22K1, 0.5W, THICK FILM, 0805; Resistance:22.1kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 22K1, 0.5W, THICK FILM, 0805; Resistance:22.1kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-HP6D2212V 28AJ5769
Product Name Chip Resistor - Surface Mount Resistor, 22K1, 0.5W, Thick Film, 0805; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 22100 ohms 22100 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.5000 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-2176156-6 - TE Connectivity
Specs
Technology / Construction Metal Foil
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.0120 ohms
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers