Panasonic Resistor, 2K21, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6D2211V

Description
RESISTOR, 2K21, 0.5W, THICK FILM, 0805; Resistance:2.21kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 2K21, 0.5W, THICK FILM, 0805; Resistance:2.21kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 2K21, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ8517 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 2K21, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ8517
Resistor, 2K21, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ8517
RESISTOR, 2K21, 0.5W, THICK FILM, 0805; Resistance:2.21kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 2K21, 0.5W, THICK FILM, 0805; Resistance:2.21kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 2K21, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ0916 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 2K21, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ0916
Resistor, 2K21, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ0916
RESISTOR, 2K21, 0.5W, THICK FILM, 0805; Resistance:2.21kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 2K21, 0.5W, THICK FILM, 0805; Resistance:2.21kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ8517
Product Name Resistor, 2K21, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 2210 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614351-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1330 ohms
View Details
2 suppliers
Through Hole Resistors - 1580272 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-BPR58CR56K-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details