Panasonic Resistor, 221R, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6D2210V

Description
RESISTOR, 221R, 0.5W, THICK FILM, 0805; Resistance:221ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 221R, 0.5W, THICK FILM, 0805; Resistance:221ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 221R, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ5767 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 221R, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ5767
Resistor, 221R, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ5767
RESISTOR, 221R, 0.5W, THICK FILM, 0805; Resistance:221ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 221R, 0.5W, THICK FILM, 0805; Resistance:221ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 221R, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ5768 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 221R, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ5768
Resistor, 221R, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ5768
RESISTOR, 221R, 0.5W, THICK FILM, 0805; Resistance:221ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 221R, 0.5W, THICK FILM, 0805; Resistance:221ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ5767
Product Name Resistor, 221R, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 221 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249310 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details