Panasonic Resistor, 220K, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6D2203V

Description
RESISTOR, 220K, 0.5W, THICK FILM, 0805; Resistance:220kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 220K, 0.5W, THICK FILM, 0805; Resistance:220kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 220K, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ0915 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 220K, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ0915
Resistor, 220K, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ0915
RESISTOR, 220K, 0.5W, THICK FILM, 0805; Resistance:220kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 220K, 0.5W, THICK FILM, 0805; Resistance:220kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 220K, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ8516 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 220K, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ8516
Resistor, 220K, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ8516
RESISTOR, 220K, 0.5W, THICK FILM, 0805; Resistance:220kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 220K, 0.5W, THICK FILM, 0805; Resistance:220kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ0915
Product Name Resistor, 220K, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 220000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1617583 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
0.001 OHM 10W Resistor - 53-PBV-R001-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details