Panasonic Resistor, 215K, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6D2153V

Description
RESISTOR, 215K, 0.5W, THICK FILM, 0805; Resistance:215kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 215K, 0.5W, THICK FILM, 0805; Resistance:215kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 215K, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ5761 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 215K, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ5761
Resistor, 215K, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ5761
RESISTOR, 215K, 0.5W, THICK FILM, 0805; Resistance:215kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 215K, 0.5W, THICK FILM, 0805; Resistance:215kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 215K, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ5760 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 215K, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ5760
Resistor, 215K, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ5760
RESISTOR, 215K, 0.5W, THICK FILM, 0805; Resistance:215kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 215K, 0.5W, THICK FILM, 0805; Resistance:215kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ5761
Product Name Resistor, 215K, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 215000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623710-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 8200 ohms
Tolerance 5 +/- %
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details