Panasonic Resistor, 210K, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6D2103V

Description
RESISTOR, 210K, 0.5W, THICK FILM, 0805; Resistance:210kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 210K, 0.5W, THICK FILM, 0805; Resistance:210kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 210K, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ5759 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 210K, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ5759
Resistor, 210K, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ5759
RESISTOR, 210K, 0.5W, THICK FILM, 0805; Resistance:210kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 210K, 0.5W, THICK FILM, 0805; Resistance:210kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 210K, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ0909 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 210K, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ0909
Resistor, 210K, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ0909
RESISTOR, 210K, 0.5W, THICK FILM, 0805; Resistance:210kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 210K, 0.5W, THICK FILM, 0805; Resistance:210kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ5759
Product Name Resistor, 210K, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 210000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Resistors - 1445504 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Solder
Standards and Certifications RoHS; No
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details