Panasonic Resistor, 205K, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6D2053V

Description
RESISTOR, 205K, 0.5W, THICK FILM, 0805; Resistance:205kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 205K, 0.5W, THICK FILM, 0805; Resistance:205kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 205K, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ5754 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 205K, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ5754
Resistor, 205K, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ5754
RESISTOR, 205K, 0.5W, THICK FILM, 0805; Resistance:205kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 205K, 0.5W, THICK FILM, 0805; Resistance:205kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 205K, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ0903 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 205K, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ0903
Resistor, 205K, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ0903
RESISTOR, 205K, 0.5W, THICK FILM, 0805; Resistance:205kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 205K, 0.5W, THICK FILM, 0805; Resistance:205kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ5754
Product Name Resistor, 205K, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 205000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756684 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Shunt Resistor - Two Terminal Surface Mount - BAX - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details