Panasonic Resistor, 2K05, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6D2051V

Description
RESISTOR, 2K05, 0.5W, THICK FILM, 0805; Resistance:2.05kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 2K05, 0.5W, THICK FILM, 0805; Resistance:2.05kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 2K05, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ0902 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 2K05, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ0902
Resistor, 2K05, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ0902
RESISTOR, 2K05, 0.5W, THICK FILM, 0805; Resistance:2.05kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 2K05, 0.5W, THICK FILM, 0805; Resistance:2.05kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 2K05, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ8505 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 2K05, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ8505
Resistor, 2K05, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ8505
RESISTOR, 2K05, 0.5W, THICK FILM, 0805; Resistance:2.05kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 2K05, 0.5W, THICK FILM, 0805; Resistance:2.05kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ0902
Product Name Resistor, 2K05, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 2050 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details