Panasonic Resistor, 2K, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6D2001V

Description
RESISTOR, 2K, 0.5W, THICK FILM, 0805; Resistance:2kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400V RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 2K, 0.5W, THICK FILM, 0805; Resistance:2kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 2K, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ8503 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 2K, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ8503
Resistor, 2K, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ8503
RESISTOR, 2K, 0.5W, THICK FILM, 0805; Resistance:2kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400V RoHS Compliant: Yes

RESISTOR, 2K, 0.5W, THICK FILM, 0805; Resistance:2kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 2K, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ5749 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 2K, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ5749
Resistor, 2K, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ5749
RESISTOR, 2K, 0.5W, THICK FILM, 0805; Resistance:2kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400V RoHS Compliant: Yes

RESISTOR, 2K, 0.5W, THICK FILM, 0805; Resistance:2kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ8503
Product Name Resistor, 2K, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 2000 ohms
Tolerance 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details