Panasonic Resistor, 200R, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6D2000V

Description
RESISTOR, 200R, 0.5W, THICK FILM, 0805; Resistance:200ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 200R, 0.5W, THICK FILM, 0805; Resistance:200ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 200R, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ0898 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 200R, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ0898
Resistor, 200R, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ0898
RESISTOR, 200R, 0.5W, THICK FILM, 0805; Resistance:200ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 200R, 0.5W, THICK FILM, 0805; Resistance:200ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 200R, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ0899 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 200R, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ0899
Resistor, 200R, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ0899
RESISTOR, 200R, 0.5W, THICK FILM, 0805; Resistance:200ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 200R, 0.5W, THICK FILM, 0805; Resistance:200ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ0898
Product Name Resistor, 200R, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details