Panasonic Resistor, 19R6, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6D19R6V

Description
RESISTOR, 19R6, 0.5W, THICK FILM, 0805; Resistance:19.6ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 19R6, 0.5W, THICK FILM, 0805; Resistance:19.6ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 19R6, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ5739 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 19R6, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ5739
Resistor, 19R6, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ5739
RESISTOR, 19R6, 0.5W, THICK FILM, 0805; Resistance:19.6ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 19R6, 0.5W, THICK FILM, 0805; Resistance:19.6ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 19R6, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ5738 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 19R6, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ5738
Resistor, 19R6, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ5738
RESISTOR, 19R6, 0.5W, THICK FILM, 0805; Resistance:19.6ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 19R6, 0.5W, THICK FILM, 0805; Resistance:19.6ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ5739
Product Name Resistor, 19R6, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 19.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1690352 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Through Hole Resistors - 2019-CF1/4CT26A473JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details