Panasonic Resistor, 1K96, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6D1961V

Description
RESISTOR, 1K96, 0.5W, THICK FILM, 0805; Resistance:1.96kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 1K96, 0.5W, THICK FILM, 0805; Resistance:1.96kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 1K96, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ5745 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 1K96, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ5745
Resistor, 1K96, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ5745
RESISTOR, 1K96, 0.5W, THICK FILM, 0805; Resistance:1.96kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 1K96, 0.5W, THICK FILM, 0805; Resistance:1.96kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 1K96, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ8500 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 1K96, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ8500
Resistor, 1K96, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ8500
RESISTOR, 1K96, 0.5W, THICK FILM, 0805; Resistance:1.96kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 1K96, 0.5W, THICK FILM, 0805; Resistance:1.96kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ5745
Product Name Resistor, 1K96, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 1960 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614975-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1690 ohms
View Details
2 suppliers
Surface Mount Resistors - 1363326 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through Hole Resistors - 2019-CF1/4CT52R681JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers