Panasonic Resistor, 196R, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6D1960V

Description
RESISTOR, 196R, 0.5W, THICK FILM, 0805; Resistance:196ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 196R, 0.5W, THICK FILM, 0805; Resistance:196ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 196R, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ0894 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 196R, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ0894
Resistor, 196R, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ0894
RESISTOR, 196R, 0.5W, THICK FILM, 0805; Resistance:196ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 196R, 0.5W, THICK FILM, 0805; Resistance:196ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 196R, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ5744 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 196R, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ5744
Resistor, 196R, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ5744
RESISTOR, 196R, 0.5W, THICK FILM, 0805; Resistance:196ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 196R, 0.5W, THICK FILM, 0805; Resistance:196ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ0894
Product Name Resistor, 196R, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 196 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614353-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2740 ohms
View Details
2 suppliers
Through Hole Resistors - 1469510 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0068 OHM 10W Resistor - 53-PBV-R0068-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0068 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R203JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details