Panasonic Resistor, 191R, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6D1910V

Description
RESISTOR, 191R, 0.5W, THICK FILM, 0805; Resistance:191ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 191R, 0.5W, THICK FILM, 0805; Resistance:191ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 191R, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ5740 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 191R, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ5740
Resistor, 191R, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ5740
RESISTOR, 191R, 0.5W, THICK FILM, 0805; Resistance:191ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 191R, 0.5W, THICK FILM, 0805; Resistance:191ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 191R, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ5741 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 191R, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ5741
Resistor, 191R, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ5741
RESISTOR, 191R, 0.5W, THICK FILM, 0805; Resistance:191ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 191R, 0.5W, THICK FILM, 0805; Resistance:191ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ5740
Product Name Resistor, 191R, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 191 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/2C184J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details