Panasonic Resistor, 18R2, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6D18R2V

Description
RESISTOR, 18R2, 0.5W, THICK FILM, 0805; Resistance:18.2ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 18R2, 0.5W, THICK FILM, 0805; Resistance:18.2ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 18R2, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ5727 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 18R2, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ5727
Resistor, 18R2, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ5727
RESISTOR, 18R2, 0.5W, THICK FILM, 0805; Resistance:18.2ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 18R2, 0.5W, THICK FILM, 0805; Resistance:18.2ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 18R2, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ0885 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 18R2, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ0885
Resistor, 18R2, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ0885
RESISTOR, 18R2, 0.5W, THICK FILM, 0805; Resistance:18.2ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 18R2, 0.5W, THICK FILM, 0805; Resistance:18.2ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ5727
Product Name Resistor, 18R2, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 18.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249284 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details