Panasonic Resistor, 18K7, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6D1872V

Description
RESISTOR, 18K7, 0.5W, THICK FILM, 0805; Resistance:18.7kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 18K7, 0.5W, THICK FILM, 0805; Resistance:18.7kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 18K7, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ0892 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 18K7, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ0892
Resistor, 18K7, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ0892
RESISTOR, 18K7, 0.5W, THICK FILM, 0805; Resistance:18.7kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 18K7, 0.5W, THICK FILM, 0805; Resistance:18.7kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 18K7, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ8494 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 18K7, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ8494
Resistor, 18K7, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ8494
RESISTOR, 18K7, 0.5W, THICK FILM, 0805; Resistance:18.7kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 18K7, 0.5W, THICK FILM, 0805; Resistance:18.7kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ0892
Product Name Resistor, 18K7, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 18700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details