Panasonic Resistor, 18K, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6D1802V

Description
RESISTOR, 18K, 0.5W, THICK FILM, 0805; Resistance:18kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 18K, 0.5W, THICK FILM, 0805; Resistance:18kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 18K, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ0887 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 18K, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ0887
Resistor, 18K, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ0887
RESISTOR, 18K, 0.5W, THICK FILM, 0805; Resistance:18kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 18K, 0.5W, THICK FILM, 0805; Resistance:18kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 18K, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ5731 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 18K, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ5731
Resistor, 18K, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ5731
RESISTOR, 18K, 0.5W, THICK FILM, 0805; Resistance:18kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 18K, 0.5W, THICK FILM, 0805; Resistance:18kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ0887
Product Name Resistor, 18K, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 18000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details