Panasonic Resistor, 180R, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6D1800V

Description
RESISTOR, 180R, 0.5W, THICK FILM, 0805; Resistance:180ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 180R, 0.5W, THICK FILM, 0805; Resistance:180ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 180R, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ0886 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 180R, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ0886
Resistor, 180R, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ0886
RESISTOR, 180R, 0.5W, THICK FILM, 0805; Resistance:180ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 180R, 0.5W, THICK FILM, 0805; Resistance:180ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 180R, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ8487 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 180R, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ8487
Resistor, 180R, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ8487
RESISTOR, 180R, 0.5W, THICK FILM, 0805; Resistance:180ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 180R, 0.5W, THICK FILM, 0805; Resistance:180ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ0886
Product Name Resistor, 180R, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 180 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1260438 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers