Panasonic Chip Resistor - Surface Mount ERJ-HP6D17R8V

Description
RES 17.8 OHM 0.5% 1/2W 0805
Datasheet
Description
RES 17.8 OHM 0.5% 1/2W 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-HP6D17R8V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-HP6D17R8V
Chip Resistor - Surface Mount ERJ-HP6D17R8V
RES 17.8 OHM 0.5% 1/2W 0805

RES 17.8 OHM 0.5% 1/2W 0805

Supplier's Site Datasheet
Resistor, 17R8, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ5724 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 17R8, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ5724
Resistor, 17R8, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ5724
RESISTOR, 17R8, 0.5W, THICK FILM, 0805; Resistance:17.8ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 17R8, 0.5W, THICK FILM, 0805; Resistance:17.8ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 17R8, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ8477 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 17R8, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ8477
Resistor, 17R8, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ8477
RESISTOR, 17R8, 0.5W, THICK FILM, 0805; Resistance:17.8ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 17R8, 0.5W, THICK FILM, 0805; Resistance:17.8ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-HP6D17R8V 28AJ5724
Product Name Chip Resistor - Surface Mount Resistor, 17R8, 0.5W, Thick Film, 0805; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 17.8 ohms 17.8 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.5000 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details