Panasonic Resistor, 17R4, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6D17R4V

Description
RESISTOR, 17R4, 0.5W, THICK FILM, 0805; Resistance:17.4ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 17R4, 0.5W, THICK FILM, 0805; Resistance:17.4ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 17R4, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ0876 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 17R4, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ0876
Resistor, 17R4, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ0876
RESISTOR, 17R4, 0.5W, THICK FILM, 0805; Resistance:17.4ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 17R4, 0.5W, THICK FILM, 0805; Resistance:17.4ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 17R4, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ5723 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 17R4, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ5723
Resistor, 17R4, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ5723
RESISTOR, 17R4, 0.5W, THICK FILM, 0805; Resistance:17.4ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 17R4, 0.5W, THICK FILM, 0805; Resistance:17.4ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ0876
Product Name Resistor, 17R4, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 17.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614894-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 267000 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311280 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C203J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details