Panasonic Resistor, 178K, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6D1783V

Description
RESISTOR, 178K, 0.5W, THICK FILM, 0805; Resistance:178kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 178K, 0.5W, THICK FILM, 0805; Resistance:178kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 178K, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ5725 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 178K, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ5725
Resistor, 178K, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ5725
RESISTOR, 178K, 0.5W, THICK FILM, 0805; Resistance:178kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 178K, 0.5W, THICK FILM, 0805; Resistance:178kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 178K, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ8485 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 178K, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ8485
Resistor, 178K, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ8485
RESISTOR, 178K, 0.5W, THICK FILM, 0805; Resistance:178kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 178K, 0.5W, THICK FILM, 0805; Resistance:178kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ5725
Product Name Resistor, 178K, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 178000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722154 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details