Panasonic Resistor, 174K, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6D1743V

Description
RESISTOR, 174K, 0.5W, THICK FILM, 0805; Resistance:174kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 174K, 0.5W, THICK FILM, 0805; Resistance:174kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 174K, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ8481 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 174K, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ8481
Resistor, 174K, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ8481
RESISTOR, 174K, 0.5W, THICK FILM, 0805; Resistance:174kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 174K, 0.5W, THICK FILM, 0805; Resistance:174kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 174K, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ0880 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 174K, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ0880
Resistor, 174K, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ0880
RESISTOR, 174K, 0.5W, THICK FILM, 0805; Resistance:174kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 174K, 0.5W, THICK FILM, 0805; Resistance:174kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ8481
Product Name Resistor, 174K, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 174000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614351-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1150 ohms
View Details
2 suppliers
Through Hole Resistors - 1722220 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C510J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details