Panasonic Resistor, 16R2, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6D16R2V

Description
RESISTOR, 16R2, 0.5W, THICK FILM, 0805; Resistance:16.2ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 16R2, 0.5W, THICK FILM, 0805; Resistance:16.2ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 16R2, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ5717 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 16R2, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ5717
Resistor, 16R2, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ5717
RESISTOR, 16R2, 0.5W, THICK FILM, 0805; Resistance:16.2ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 16R2, 0.5W, THICK FILM, 0805; Resistance:16.2ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 16R2, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ5716 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 16R2, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ5716
Resistor, 16R2, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ5716
RESISTOR, 16R2, 0.5W, THICK FILM, 0805; Resistance:16.2ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 16R2, 0.5W, THICK FILM, 0805; Resistance:16.2ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ5717
Product Name Resistor, 16R2, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 16.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1614960-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.18 ohms
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details