Panasonic Resistor, 165R, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6D1650V

Description
RESISTOR, 165R, 0.5W, THICK FILM, 0805; Resistance:165ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 165R, 0.5W, THICK FILM, 0805; Resistance:165ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 165R, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ8470 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 165R, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ8470
Resistor, 165R, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ8470
RESISTOR, 165R, 0.5W, THICK FILM, 0805; Resistance:165ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 165R, 0.5W, THICK FILM, 0805; Resistance:165ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 165R, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ0870 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 165R, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ0870
Resistor, 165R, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ0870
RESISTOR, 165R, 0.5W, THICK FILM, 0805; Resistance:165ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 165R, 0.5W, THICK FILM, 0805; Resistance:165ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ8470
Product Name Resistor, 165R, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 165 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622825-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1200 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details