Panasonic Resistor, 160K, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6D1603V

Description
RESISTOR, 160K, 0.5W, THICK FILM, 0805; Resistance:160kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 160K, 0.5W, THICK FILM, 0805; Resistance:160kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 160K, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ0864 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 160K, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ0864
Resistor, 160K, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ0864
RESISTOR, 160K, 0.5W, THICK FILM, 0805; Resistance:160kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 160K, 0.5W, THICK FILM, 0805; Resistance:160kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 160K, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ8468 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 160K, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ8468
Resistor, 160K, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ8468
RESISTOR, 160K, 0.5W, THICK FILM, 0805; Resistance:160kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 160K, 0.5W, THICK FILM, 0805; Resistance:160kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ0864
Product Name Resistor, 160K, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 160000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614967-0 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.00E6 ohms
Tolerance 0.1000 +/- %
View Details
3 suppliers
Through Hole Resistors - 1260438 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 52-BVT-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R182JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers