Panasonic Resistor, 16K, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6D1602V

Description
RESISTOR, 16K, 0.5W, THICK FILM, 0805; Resistance:16kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 16K, 0.5W, THICK FILM, 0805; Resistance:16kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 16K, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ0863 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 16K, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ0863
Resistor, 16K, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ0863
RESISTOR, 16K, 0.5W, THICK FILM, 0805; Resistance:16kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 16K, 0.5W, THICK FILM, 0805; Resistance:16kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 16K, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ0862 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 16K, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ0862
Resistor, 16K, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ0862
RESISTOR, 16K, 0.5W, THICK FILM, 0805; Resistance:16kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 16K, 0.5W, THICK FILM, 0805; Resistance:16kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ0863
Product Name Resistor, 16K, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 16000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C1R0J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details