Panasonic Resistor, 1K6, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6D1601V

Description
RESISTOR, 1K6, 0.5W, THICK FILM, 0805; Resistance:1.6kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 1K6, 0.5W, THICK FILM, 0805; Resistance:1.6kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 1K6, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ0861 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 1K6, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ0861
Resistor, 1K6, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ0861
RESISTOR, 1K6, 0.5W, THICK FILM, 0805; Resistance:1.6kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 1K6, 0.5W, THICK FILM, 0805; Resistance:1.6kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 1K6, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ8467 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 1K6, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ8467
Resistor, 1K6, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ8467
RESISTOR, 1K6, 0.5W, THICK FILM, 0805; Resistance:1.6kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 1K6, 0.5W, THICK FILM, 0805; Resistance:1.6kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ0861
Product Name Resistor, 1K6, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 1600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Res, 5R1, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Neohm Te Connectivity - 99AC9909 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805
View Details
Through Hole Resistors - 1469494 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-BPR58CFTR68JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers