Panasonic Resistor, 1K58, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6D1581V

Description
RESISTOR, 1K58, 0.5W, THICK FILM, 0805; Resistance:1.58kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 1K58, 0.5W, THICK FILM, 0805; Resistance:1.58kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 1K58, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ0854 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 1K58, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ0854
Resistor, 1K58, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ0854
RESISTOR, 1K58, 0.5W, THICK FILM, 0805; Resistance:1.58kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 1K58, 0.5W, THICK FILM, 0805; Resistance:1.58kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 1K58, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ0855 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 1K58, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ0855
Resistor, 1K58, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ0855
RESISTOR, 1K58, 0.5W, THICK FILM, 0805; Resistance:1.58kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 1K58, 0.5W, THICK FILM, 0805; Resistance:1.58kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ0854
Product Name Resistor, 1K58, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 1580 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Through Hole Resistors - 2019-CF1/2C225J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details