Panasonic Resistor, 158R, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6D1580V

Description
RESISTOR, 158R, 0.5W, THICK FILM, 0805; Resistance:158ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 158R, 0.5W, THICK FILM, 0805; Resistance:158ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 158R, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ0853 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 158R, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ0853
Resistor, 158R, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ0853
RESISTOR, 158R, 0.5W, THICK FILM, 0805; Resistance:158ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 158R, 0.5W, THICK FILM, 0805; Resistance:158ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 158R, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ5713 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 158R, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ5713
Resistor, 158R, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ5713
RESISTOR, 158R, 0.5W, THICK FILM, 0805; Resistance:158ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 158R, 0.5W, THICK FILM, 0805; Resistance:158ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ0853
Product Name Resistor, 158R, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 158 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R150JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 1-1622824-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.2200 ohms
View Details
2 suppliers