Panasonic Resistor, 1K5, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6D1501V

Description
RESISTOR, 1K5, 0.5W, THICK FILM, 0805; Resistance:1.5kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 1K5, 0.5W, THICK FILM, 0805; Resistance:1.5kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 1K5, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ0848 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 1K5, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ0848
Resistor, 1K5, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ0848
RESISTOR, 1K5, 0.5W, THICK FILM, 0805; Resistance:1.5kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 1K5, 0.5W, THICK FILM, 0805; Resistance:1.5kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 1K5, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ5707 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 1K5, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ5707
Resistor, 1K5, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ5707
RESISTOR, 1K5, 0.5W, THICK FILM, 0805; Resistance:1.5kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 1K5, 0.5W, THICK FILM, 0805; Resistance:1.5kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ0848
Product Name Resistor, 1K5, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 1500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722211 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details