Panasonic Resistor, 14R3, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6D14R3V

Description
RESISTOR, 14R3, 0.5W, THICK FILM, 0805; Resistance:14.3ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 14R3, 0.5W, THICK FILM, 0805; Resistance:14.3ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 14R3, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ0836 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 14R3, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ0836
Resistor, 14R3, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ0836
RESISTOR, 14R3, 0.5W, THICK FILM, 0805; Resistance:14.3ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 14R3, 0.5W, THICK FILM, 0805; Resistance:14.3ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 14R3, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ0837 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 14R3, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ0837
Resistor, 14R3, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ0837
RESISTOR, 14R3, 0.5W, THICK FILM, 0805; Resistance:14.3ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 14R3, 0.5W, THICK FILM, 0805; Resistance:14.3ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ0836
Product Name Resistor, 14R3, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 14.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9440 ohms
View Details
4 suppliers
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details