Panasonic Resistor, 1K47, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6D1471V

Description
RESISTOR, 1K47, 0.5W, THICK FILM, 0805; Resistance:1.47kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 1K47, 0.5W, THICK FILM, 0805; Resistance:1.47kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 1K47, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ5702 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 1K47, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ5702
Resistor, 1K47, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ5702
RESISTOR, 1K47, 0.5W, THICK FILM, 0805; Resistance:1.47kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 1K47, 0.5W, THICK FILM, 0805; Resistance:1.47kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 1K47, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ5701 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 1K47, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ5701
Resistor, 1K47, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ5701
RESISTOR, 1K47, 0.5W, THICK FILM, 0805; Resistance:1.47kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 1K47, 0.5W, THICK FILM, 0805; Resistance:1.47kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ5702
Product Name Resistor, 1K47, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 1470 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622820-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1000 ohms
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C8R2J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details