Panasonic Resistor, 14K3, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6D1432V

Description
RESISTOR, 14K3, 0.5W, THICK FILM, 0805; Resistance:14.3kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 14K3, 0.5W, THICK FILM, 0805; Resistance:14.3kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 14K3, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ5696 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 14K3, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ5696
Resistor, 14K3, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ5696
RESISTOR, 14K3, 0.5W, THICK FILM, 0805; Resistance:14.3kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 14K3, 0.5W, THICK FILM, 0805; Resistance:14.3kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 14K3, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ5697 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 14K3, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ5697
Resistor, 14K3, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ5697
RESISTOR, 14K3, 0.5W, THICK FILM, 0805; Resistance:14.3kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 14K3, 0.5W, THICK FILM, 0805; Resistance:14.3kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ5696
Product Name Resistor, 14K3, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 14300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C473J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
0.0033 OHM 10W Resistor - 53-PBV-R0033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0033 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details