Panasonic Resistor, 143R, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6D1430V

Description
RESISTOR, 143R, 0.5W, THICK FILM, 0805; Resistance:143ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 143R, 0.5W, THICK FILM, 0805; Resistance:143ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 143R, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ0842 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 143R, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ0842
Resistor, 143R, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ0842
RESISTOR, 143R, 0.5W, THICK FILM, 0805; Resistance:143ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 143R, 0.5W, THICK FILM, 0805; Resistance:143ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 143R, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ8452 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 143R, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ8452
Resistor, 143R, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ8452
RESISTOR, 143R, 0.5W, THICK FILM, 0805; Resistance:143ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 143R, 0.5W, THICK FILM, 0805; Resistance:143ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ0842
Product Name Resistor, 143R, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 143 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1249280 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4C100J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers