Panasonic Resistor, 140K, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6D1403V

Description
RESISTOR, 140K, 0.5W, THICK FILM, 0805; Resistance:140kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 140K, 0.5W, THICK FILM, 0805; Resistance:140kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 140K, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ5695 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 140K, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ5695
Resistor, 140K, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ5695
RESISTOR, 140K, 0.5W, THICK FILM, 0805; Resistance:140kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 140K, 0.5W, THICK FILM, 0805; Resistance:140kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 140K, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ8451 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 140K, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ8451
Resistor, 140K, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ8451
RESISTOR, 140K, 0.5W, THICK FILM, 0805; Resistance:140kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 140K, 0.5W, THICK FILM, 0805; Resistance:140kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ5695
Product Name Resistor, 140K, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 140000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614972-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6800 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C206J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers