Panasonic Resistor, 14K, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6D1402V

Description
RESISTOR, 14K, 0.5W, THICK FILM, 0805; Resistance:14kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 14K, 0.5W, THICK FILM, 0805; Resistance:14kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 14K, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ8450 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 14K, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ8450
Resistor, 14K, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ8450
RESISTOR, 14K, 0.5W, THICK FILM, 0805; Resistance:14kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 14K, 0.5W, THICK FILM, 0805; Resistance:14kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 14K, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ0841 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 14K, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ0841
Resistor, 14K, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ0841
RESISTOR, 14K, 0.5W, THICK FILM, 0805; Resistance:14kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 14K, 0.5W, THICK FILM, 0805; Resistance:14kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ8450
Product Name Resistor, 14K, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 14000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1580304 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole; To-220
Standards and Certifications RoHS
View Details
0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers