Panasonic Resistor, 1K4, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6D1401V

Description
RESISTOR, 1K4, 0.5W, THICK FILM, 0805; Resistance:1.4kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 1K4, 0.5W, THICK FILM, 0805; Resistance:1.4kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 1K4, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ5694 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 1K4, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ5694
Resistor, 1K4, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ5694
RESISTOR, 1K4, 0.5W, THICK FILM, 0805; Resistance:1.4kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 1K4, 0.5W, THICK FILM, 0805; Resistance:1.4kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 1K4, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ8449 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 1K4, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ8449
Resistor, 1K4, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ8449
RESISTOR, 1K4, 0.5W, THICK FILM, 0805; Resistance:1.4kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 1K4, 0.5W, THICK FILM, 0805; Resistance:1.4kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ5694
Product Name Resistor, 1K4, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 1400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R100JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details