Panasonic Resistor, 140R, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6D1400V

Description
RESISTOR, 140R, 0.5W, THICK FILM, 0805; Resistance:140ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 140R, 0.5W, THICK FILM, 0805; Resistance:140ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 140R, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ0840 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 140R, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ0840
Resistor, 140R, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ0840
RESISTOR, 140R, 0.5W, THICK FILM, 0805; Resistance:140ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 140R, 0.5W, THICK FILM, 0805; Resistance:140ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 140R, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ0839 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 140R, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ0839
Resistor, 140R, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ0839
RESISTOR, 140R, 0.5W, THICK FILM, 0805; Resistance:140ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 140R, 0.5W, THICK FILM, 0805; Resistance:140ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ0840
Product Name Resistor, 140R, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 140 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers