Panasonic Resistor, 13R7, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6D13R7V

Description
RESISTOR, 13R7, 0.5W, THICK FILM, 0805; Resistance:13.7ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 13R7, 0.5W, THICK FILM, 0805; Resistance:13.7ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 13R7, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ0829 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 13R7, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ0829
Resistor, 13R7, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ0829
RESISTOR, 13R7, 0.5W, THICK FILM, 0805; Resistance:13.7ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 13R7, 0.5W, THICK FILM, 0805; Resistance:13.7ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 13R7, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ8441 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 13R7, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ8441
Resistor, 13R7, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ8441
RESISTOR, 13R7, 0.5W, THICK FILM, 0805; Resistance:13.7ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 13R7, 0.5W, THICK FILM, 0805; Resistance:13.7ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ0829
Product Name Resistor, 13R7, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 13.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers