Panasonic Chip Resistor - Surface Mount ERJ-HP6D1372V

Description
RES 13.7K OHM 0.5% 1/2W 0805
Datasheet
Description
RES 13.7K OHM 0.5% 1/2W 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-HP6D1372V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-HP6D1372V
Chip Resistor - Surface Mount ERJ-HP6D1372V
RES 13.7K OHM 0.5% 1/2W 0805

RES 13.7K OHM 0.5% 1/2W 0805

Supplier's Site Datasheet
Resistor, 13K7, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ0834 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 13K7, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ0834
Resistor, 13K7, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ0834
RESISTOR, 13K7, 0.5W, THICK FILM, 0805; Resistance:13.7kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 13K7, 0.5W, THICK FILM, 0805; Resistance:13.7kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 13K7, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ5689 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 13K7, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ5689
Resistor, 13K7, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ5689
RESISTOR, 13K7, 0.5W, THICK FILM, 0805; Resistance:13.7kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 13K7, 0.5W, THICK FILM, 0805; Resistance:13.7kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-HP6D1372V 29AJ0834
Product Name Chip Resistor - Surface Mount Resistor, 13K7, 0.5W, Thick Film, 0805; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 13700 ohms 13700 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.5000 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C683J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1623409-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11000 ohms
View Details
2 suppliers