Panasonic Resistor, 1K37, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6D1371V

Description
RESISTOR, 1K37, 0.5W, THICK FILM, 0805; Resistance:1.37kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 1K37, 0.5W, THICK FILM, 0805; Resistance:1.37kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 1K37, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ0833 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 1K37, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ0833
Resistor, 1K37, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ0833
RESISTOR, 1K37, 0.5W, THICK FILM, 0805; Resistance:1.37kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 1K37, 0.5W, THICK FILM, 0805; Resistance:1.37kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 1K37, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ5688 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 1K37, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ5688
Resistor, 1K37, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ5688
RESISTOR, 1K37, 0.5W, THICK FILM, 0805; Resistance:1.37kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 1K37, 0.5W, THICK FILM, 0805; Resistance:1.37kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ0833
Product Name Resistor, 1K37, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 1370 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4.7 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details