Panasonic Resistor, 137R, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6D1370V

Description
RESISTOR, 137R, 0.5W, THICK FILM, 0805; Resistance:137ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 137R, 0.5W, THICK FILM, 0805; Resistance:137ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 137R, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ5687 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 137R, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ5687
Resistor, 137R, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ5687
RESISTOR, 137R, 0.5W, THICK FILM, 0805; Resistance:137ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 137R, 0.5W, THICK FILM, 0805; Resistance:137ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 137R, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ0832 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 137R, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ0832
Resistor, 137R, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ0832
RESISTOR, 137R, 0.5W, THICK FILM, 0805; Resistance:137ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 137R, 0.5W, THICK FILM, 0805; Resistance:137ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ5687
Product Name Resistor, 137R, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 137 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1468298 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details