Panasonic Chip Resistor - Surface Mount ERJ-HP6D1333V

Description
RES 133K OHM 0.5% 1/2W 0805
Datasheet
Description
RES 133K OHM 0.5% 1/2W 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-HP6D1333V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-HP6D1333V
Chip Resistor - Surface Mount ERJ-HP6D1333V
RES 133K OHM 0.5% 1/2W 0805

RES 133K OHM 0.5% 1/2W 0805

Supplier's Site Datasheet
Resistor, 133K, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ8448 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 133K, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ8448
Resistor, 133K, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ8448
RESISTOR, 133K, 0.5W, THICK FILM, 0805; Resistance:133kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 133K, 0.5W, THICK FILM, 0805; Resistance:133kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 133K, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ5686 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 133K, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ5686
Resistor, 133K, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ5686
RESISTOR, 133K, 0.5W, THICK FILM, 0805; Resistance:133kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 133K, 0.5W, THICK FILM, 0805; Resistance:133kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-HP6D1333V 28AJ8448
Product Name Chip Resistor - Surface Mount Resistor, 133K, 0.5W, Thick Film, 0805; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 133000 ohms 133000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.5000 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1332FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details